Texas Instruments TLK2541 1 - 2.6Gbps Serdes for EPON OLT TLK2541PFP

Description
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85
Request a Quote Datasheet
Description
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK2541 1 - 2.6Gbps Serdes for EPON OLT - TLK2541PFP - Texas Instruments
Dallas, TX, United States
TLK2541 1 - 2.6Gbps Serdes for EPON OLT
TLK2541PFP
TLK2541 1 - 2.6Gbps Serdes for EPON OLT TLK2541PFP
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85

1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK2541PFP - 032826-TLK2541PFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK2541PFP
032826-TLK2541PFP
Interface - Interface - Drivers, Receivers, Transceivers - TLK2541PFP 032826-TLK2541PFP
Manufacturer: Texas Instruments Win Source Part Number: 032826-TLK2541PFP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 2.3 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032826-TLK2541PFP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 2.3 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLK2541PFP
Interface Transceiver IC 710-TLK2541PFP
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85 Product overview: TLK2541PFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2541PFP can be used for catalog matching and distributor lookup.

1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85 Product overview: TLK2541PFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK2541PFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLK2541PFP 032826-TLK2541PFP 710-TLK2541PFP
Product Name TLK2541 1 - 2.6Gbps Serdes for EPON OLT Interface - Interface - Drivers, Receivers, Transceivers - TLK2541PFP Interface Transceiver IC
Device Type TLK2541 1 - 2.6Gbps Serdes for EPON OLT Transceiver Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers