Manufacturer: Texas Instruments
Win Source Part Number: 1269672-TLK6002
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Dual Channel 0.47Gbps to 6.25Gbps Multi-Rate Transceiver Product overview: TLK6002 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK6002 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1269672-TLK6002 | 710-TLK6002 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TLK6002 | Dual Interface Transceiver IC |
| Device Type | Transceiver |