The TLK1211RCP is a gigabit Ethernet transceiver supporting data rates from 0.6 Gbps to 1.3 Gbps, designed for point-to-point baseband transmission over 50 Ω media. It operates from a 2.5-V supply with a typical power dissipation of less than 250 mW at 1.25 Gbps and supports both 10-bit TBI and 5-bit DDR interfaces. The device is housed in a 64-pin VQFP PowerPAD package, characterized for operation from -40°C to 85°C. It complies with IEEE 802.3 Gigabit Ethernet and ANSI X3.230-1994 (FC-PH) Fibre Channel standards, includes JTAG support, and features built-in PRBS test functionality. The TLK1211RCPG4 is an orderable variant of this series with identical electrical and thermal specifications.
Gigabit Ethernet Serdes for PON 64-HVQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 139535-TLK1211RCPG4
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1149.1
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HVQFP
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC ETHERNET TXRX 64-HVQFP Product overview: TLK1211RCPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK1211RCPG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLK1211RCPG4 | 139535-TLK1211RCPG4 | 710-TLK1211RCPG4 |
| Product Name | TLK1211 Gigabit Ethernet Serdes for PON | Interface - Interface - Drivers, Receivers, Transceivers - TLK1211RCPG4 | Interface Transceiver IC |
| Device Type | TLK1211 Gigabit Ethernet Serdes for PON | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |