Texas Instruments TLK3134 4-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver TLK3134ZEL

Description
4-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 289-BGA -40 to 85
Request a Quote Datasheet
Description
4-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 289-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLK3134 4-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver - TLK3134ZEL - Texas Instruments
Dallas, TX, United States
TLK3134 4-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver
TLK3134ZEL
TLK3134 4-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver TLK3134ZEL
4-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 289-BGA -40 to 85

4-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 289-BGA -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TLK3134ZEL - 055036-TLK3134ZEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLK3134ZEL
055036-TLK3134ZEL
Interface - Interface - Drivers, Receivers, Transceivers - TLK3134ZEL 055036-TLK3134ZEL
Manufacturer: Texas Instruments Win Source Part Number: 055036-TLK3134ZEL Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055036-TLK3134ZEL
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 289-BGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
BGA Interface Transceiver IC - 710-TLK3134ZEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-TLK3134ZEL
BGA Interface Transceiver IC 710-TLK3134ZEL
4-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 289-BGA -40 to 85 Product overview: TLK3134ZEL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3134ZEL can be used for catalog matching and distributor lookup.

4-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver 289-BGA -40 to 85 Product overview: TLK3134ZEL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLK3134ZEL can be used for catalog matching and distributor lookup.

Supplier's Site
Drivers, Receivers, Transceivers - TLK3134ZEL - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLK3134ZEL
Drivers, Receivers, Transceivers TLK3134ZEL
IC TRANSCEIVER FULL 4/4 289BGA

IC TRANSCEIVER FULL 4/4 289BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLK3134ZEL 055036-TLK3134ZEL 710-TLK3134ZEL TLK3134ZEL
Product Name TLK3134 4-Ch 600 Mbps to 3.75 Gbps Multi-Rate Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TLK3134ZEL BGA Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type BGA BGA; 289-BGA (19x19) BGA 289-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details