Manufacturer: Texas Instruments
Win Source Part Number: 054869-TLC04IDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 30kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±2.25 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
SWITCHED CAPACITOR FILTER, BUTTERWORTH, LOWPASS, PDSO8 Product overview: TLC04IDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-TLC04IDRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 054869-TLC04IDRG4 | 735-TLC04IDRG4 |
| Product Name | Interface - Interface - Filters - Active - TLC04IDRG4 | Interface Transceiver IC |
| Supply Voltage | Other; ±2.25 V ~ 6 V |