Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
TEXAS INSTRUMENTS
TLK2541PFPRG4 -- TLK2541 1 - 2.6GBPS SERDES FOR EPON OLT
Texas Instruments
TLK2541 1 - 2.6Gbps Serdes for EPON OLT
TLK2541PFPRG4
Description
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
TLK2541 1 - 2.6Gbps Serdes for EPON OLT
TLK2541PFPRG4
TLK2541 1 - 2.6Gbps Serdes for EPON OLT
TLK2541PFPRG4
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85
1 - 2.6Gbps Serdes for EPON OLT 80-HTQFP -40 to 85
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
IC Interfaces
Product Number
TLK2541PFPRG4
Product Name
TLK2541 1 - 2.6Gbps Serdes for EPON OLT
Device Type
TLK2541 1 - 2.6Gbps Serdes for EPON OLT
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs
5962-9220301M2A
Specs
Technology
FCT
Device Type
Line / Bus Driver; Buffer
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
3
suppliers
Texas Instruments
SN54AC240 Octal Buffers/Drivers With 3-State Outputs
5962-8755001SA
Specs
Technology
AC
Device Type
Buffer
Supply Voltage
3.3V; Other; 3.3,5
View Details
Texas Instruments
DS9638QML RS-422 Dual High Speed Differential Line Driver
5962-8754601PA
Specs
Technology
RS422
Device Type
Line / Bus Driver
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Texas Instruments
AM26LS32AM Quadruple Differential Line Receiver
5962-7802003MEA
Specs
Device Type
Receiver
# of Tx
0 #
# of Rx
4 #
View Details