The 2SC5865 is an NPN silicon epitaxial planar transistor designed for high-speed switching and low-noise applications, with a collector current rating of 1.0 A and a collector-emitter voltage rating of 60 V. It is packaged in a TSMT3 surface-mount case measuring 2.9 mm × 1.9 mm × 0.85 mm maximum. The transistor features a typical saturation voltage of 200 mV at IC = 500 mA and IB = 50 mA, and a typical fall time of 50 ns at IC = 1.0 A. It has a DC current gain range of 120 to 390, a transition frequency of 250 MHz, and a junction temperature range up to 150 °C. The part complements the 2SA2092 PNP transistor and is supplied in 3000-piece tape packaging.
TRANS NPN 60V 1A TSMD3 Product overview: 2SC5865 TLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5865 TLR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2SC5865 TLR |
| Product Name | 60V 1A Bipolar Transistor |
| Polarity | NPN |