ROHM Semiconductor USA, LLC 30V 2A Bipolar Transistor 2SCR512RTL

Description
TRANS NPN 30V 2A TSMT3 Product overview: 2SCR512RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR512RTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 2A TSMT3 Product overview: 2SCR512RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR512RTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2A Bipolar Transistor
276-2SCR512RTL
30V 2A Bipolar Transistor 276-2SCR512RTL
TRANS NPN 30V 2A TSMT3 Product overview: 2SCR512RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR512RTL can be used for catalog matching and distributor lookup.

TRANS NPN 30V 2A TSMT3 Product overview: 2SCR512RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR512RTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SCR512RTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR512RTLCT-ND
Single Bipolar Transistors 2SCR512RTLCT-ND
Bipolar (BJT) Transistor NPN 30V 2A 320MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor NPN 30V 2A 320MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR512RTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR512RTLDKR-ND
Single Bipolar Transistors 2SCR512RTLDKR-ND
Bipolar (BJT) Transistor NPN 30V 2A 320MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor NPN 30V 2A 320MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR512RTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR512RTLTR-ND
Single Bipolar Transistors 2SCR512RTLTR-ND
Bipolar (BJT) Transistor NPN 30V 2A 320MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor NPN 30V 2A 320MHz 1W Surface Mount TSMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SCR512RTL - 1004492-2SCR512RTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR512RTL
1004492-2SCR512RTL
TRANSISTORS - Transistors (BJT) - Single - 2SCR512RTL 1004492-2SCR512RTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004492-2SCR512RTL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 400mV @ 35mA, 700mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004492-2SCR512RTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 400mV @ 35mA, 700mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR512RTL
Bipolar Transistors - BJT 2SCR512RTL
Bipolar Transistors - BJT NPN Digital Transtr Driver

Bipolar Transistors - BJT NPN Digital Transtr Driver

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR512RTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR512RTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR512RTL
TRANS NPN 30V 2A TSMT3

TRANS NPN 30V 2A TSMT3

Supplier's Site
TRANS NPN 30V 2A TSMT3 - 687-2SCR512RTL - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 2A TSMT3
687-2SCR512RTL
TRANS NPN 30V 2A TSMT3 687-2SCR512RTL
TRANS NPN 30V 2A TSMT3

TRANS NPN 30V 2A TSMT3

Supplier's Site
Transistor, Npn, 30V, 2A, Sot-346T; Transistor Polarity Rohm - 82AC4047 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 2A, Sot-346T; Transistor Polarity Rohm
82AC4047
Transistor, Npn, 30V, 2A, Sot-346T; Transistor Polarity Rohm 82AC4047
TRANSISTOR, NPN, 30V, 2A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:320MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 2A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:320MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 276-2SCR512RTL 2SCR512RTLCT-ND 1004492-2SCR512RTL 2SCR512RTL 2SCR512RTL 687-2SCR512RTL 82AC4047
Product Name 30V 2A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SCR512RTL Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 30V 2A TSMT3 Transistor, Npn, 30V, 2A, Sot-346T; Transistor Polarity Rohm
Polarity NPN NPN NPN; NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SC-96 SOT3; TSMT3 TSMT3 TO-3; SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data