ROHM Semiconductor USA, LLC 30V 1A Bipolar Transistor 2SCR293P5T100

Description
TRANS NPN 30V 1A MPT3 Product overview: 2SCR293P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR293P5T100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 1A MPT3 Product overview: 2SCR293P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR293P5T100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1A Bipolar Transistor
276-2SCR293P5T100
30V 1A Bipolar Transistor 276-2SCR293P5T100
TRANS NPN 30V 1A MPT3 Product overview: 2SCR293P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR293P5T100 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 1A MPT3 Product overview: 2SCR293P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR293P5T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SCR293P5T100 - 1004489-2SCR293P5T100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR293P5T100
1004489-2SCR293P5T100
TRANSISTORS - Transistors (BJT) - Single - 2SCR293P5T100 1004489-2SCR293P5T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004489-2SCR293P5T10 0 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 350mV @ 25mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004489-2SCR293P5T100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 350mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SCR293P5T100DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR293P5T100DKR-ND
Single Bipolar Transistors 2SCR293P5T100DKR-ND
Bipolar (BJT) Transistor NPN 30V 1A 320MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 30V 1A 320MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR293P5T100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR293P5T100CT-ND
Single Bipolar Transistors 2SCR293P5T100CT-ND
Bipolar (BJT) Transistor NPN 30V 1A 320MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 30V 1A 320MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR293P5T100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR293P5T100TR-ND
Single Bipolar Transistors 2SCR293P5T100TR-ND
Bipolar (BJT) Transistor NPN 30V 1A 320MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 30V 1A 320MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR293P5T100
Bipolar Transistors - BJT 2SCR293P5T100
Bipolar Transistors - BJT NPN 30V Vceo 1A Ic MPT3

Bipolar Transistors - BJT NPN 30V Vceo 1A Ic MPT3

Buy Now Datasheet
Transistor, Npn, 30V, 1A, Sot-89; Transistor Polarity Rohm - 82AC4039 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 1A, Sot-89; Transistor Polarity Rohm
82AC4039
Transistor, Npn, 30V, 1A, Sot-89; Transistor Polarity Rohm 82AC4039
TRANSISTOR, NPN, 30V, 1A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:320MHz; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 1A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:320MHz; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
NPN MIDDLE POWER DRIVER TRANSIST - 687-2SCR293P5T100 - Utmel Electronic Limited
Hong Kong, China
NPN MIDDLE POWER DRIVER TRANSIST
687-2SCR293P5T100
NPN MIDDLE POWER DRIVER TRANSIST 687-2SCR293P5T100
NPN MIDDLE POWER DRIVER TRANSIST

NPN MIDDLE POWER DRIVER TRANSIST

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR293P5T100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR293P5T100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR293P5T100
TRANS NPN 30V 1A MPT3

TRANS NPN 30V 1A MPT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SCR293P5T100 1004489-2SCR293P5T100 2SCR293P5T100DKR-ND 2SCR293P5T100 82AC4039 687-2SCR293P5T100 2SCR293P5T100
Product Name 30V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SCR293P5T100 Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Npn, 30V, 1A, Sot-89; Transistor Polarity Rohm NPN MIDDLE POWER DRIVER TRANSIST Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; MPT3 TO-243AA TO-3; SOT89
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697473 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type SOT23; Sot-23
Number of units in IC 2
View Details
NPN general-purpose transistor - 2PC4081Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
Bipolar Transistor Arrays - BC847SH6827XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers