ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SD1760Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 157834-2SD1760Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1760Q Alternative Parts (Cross-Reference): 2SD1760TLQ; 2SD1802T-TL-E; NZD560ATM; ZXT690BK; Introduction Date: November 03, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 157834-2SD1760Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1760Q Alternative Parts (Cross-Reference): 2SD1760TLQ; 2SD1802T-TL-E; NZD560ATM; ZXT690BK; Introduction Date: November 03, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157834-2SD1760Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157834-2SD1760Q
Discrete Semiconductor Products 157834-2SD1760Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 157834-2SD1760Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1760Q Alternative Parts (Cross-Reference): 2SD1760TLQ; 2SD1802T-TL-E; NZD560ATM; ZXT690BK; Introduction Date: November 03, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157834-2SD1760Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1760Q
Alternative Parts (Cross-Reference): 2SD1760TLQ; 2SD1802T-TL-E; NZD560ATM; ZXT690BK;
Introduction Date: November 03, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
50V 3A 15000mW Bipolar Transistor
276-2SD1760Q
50V 3A 15000mW Bipolar Transistor 276-2SD1760Q
Trans GP BJT NPN 50V 3A 15000mW 3-Pin(2+Tab) CPT Product overview: 2SD1760Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 15000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 15000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1760Q can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 3A 15000mW 3-Pin(2+Tab) CPT Product overview: 2SD1760Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 15000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 15000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1760Q can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157834-2SD1760Q 276-2SD1760Q
Product Name Discrete Semiconductor Products 50V 3A 15000mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 1219949 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP54H6327XTSA1 - 1022661-BCP54H6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
5 suppliers