Manufacturer: Rohm Semiconductor
Win Source Part Number: 103173-2SD2170T100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 90V
Max Vce (sat): 1.5V @ 1mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 1A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TRANS NPN DARL 90V 2A MPT3 Product overview: 2SD2170T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2170T100 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 90V 2A 80MHz 2W Surface Mount MPT3
TRANS NPN DARL 90V 2A MPT3
TRANS NPN DARL 90V 2A MPT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 103173-2SD2170T100 | 276-2SD2170T100 | 2SD2170T100TR-ND | 2SD2170T100 | 2SD2170T100 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD2170T100 | 90V 2A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | ||
| Package Type | SOT3; SOT89; MPT3 | Tape & Reel (TR) | TO-243AA | TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 90 volts | 90 volts | 90 volts |