ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SCR544RTL

Description
Bipolar (BJT) Transistor NPN 80V 2.5A 280MHz 1W Surface Mount TSMT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 2.5A 280MHz 1W Surface Mount TSMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SCR544RTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR544RTLTR-ND
Single Bipolar Transistors 2SCR544RTLTR-ND
Bipolar (BJT) Transistor NPN 80V 2.5A 280MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor NPN 80V 2.5A 280MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR544RTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR544RTLCT-ND
Single Bipolar Transistors 2SCR544RTLCT-ND
Bipolar (BJT) Transistor NPN 80V 2.5A 280MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor NPN 80V 2.5A 280MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR544RTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR544RTLDKR-ND
Single Bipolar Transistors 2SCR544RTLDKR-ND
Bipolar (BJT) Transistor NPN 80V 2.5A 280MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor NPN 80V 2.5A 280MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Singapore, Singapore
80V 2.5A Bipolar Transistor
276-2SCR544RTL
80V 2.5A Bipolar Transistor 276-2SCR544RTL
TRANS NPN 80V 2.5A TSMT3 Product overview: 2SCR544RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR544RTL can be used for catalog matching and distributor lookup.

TRANS NPN 80V 2.5A TSMT3 Product overview: 2SCR544RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR544RTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SCR544RTL - 762761-2SCR544RTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR544RTL
762761-2SCR544RTL
TRANSISTORS - Transistors (BJT) - Single - 2SCR544RTL 762761-2SCR544RTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 762761-2SCR544RTL Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-96 Mounting: SMD Power - Max: 1W Transistor Type: NPN Frequency - Transition: 280MHz Family Name: 2SCR544R Categories: Discrete Semiconductor Products Manufacturer Package: TSMT3 Current - Collector (Ic) (Maximum): 2.5A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 50mA, 1A Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 3V Alternative Parts (Cross-Reference): NSV1C201LT1G; NSS1C201LT1G; 2SCR544R; ; Introduction Date: February 09, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 762761-2SCR544RTL
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-96
Mounting: SMD
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 280MHz
Family Name: 2SCR544R
Categories: Discrete Semiconductor Products
Manufacturer Package: TSMT3
Current - Collector (Ic) (Maximum): 2.5A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 50mA, 1A
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 3V
Alternative Parts (Cross-Reference): NSV1C201LT1G; NSS1C201LT1G; 2SCR544R; ;
Introduction Date: February 09, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR544RTL
Bipolar Transistors - BJT 2SCR544RTL
Bipolar Transistors - BJT NPN Digital Transtr Driver

Bipolar Transistors - BJT NPN Digital Transtr Driver

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR544RTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR544RTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR544RTL
TRANS NPN 80V 2.5A TSMT3

TRANS NPN 80V 2.5A TSMT3

Supplier's Site
Trans, Npn, 80V, 2.5A, 150Deg C, 0.5W; Transistor Polarity Rohm - 82AC4057 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 2.5A, 150Deg C, 0.5W; Transistor Polarity Rohm
82AC4057
Trans, Npn, 80V, 2.5A, 150Deg C, 0.5W; Transistor Polarity Rohm 82AC4057
TRANS, NPN, 80V, 2.5A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:2.5A; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 80V, 2.5A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:2.5A; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2SCR544RTLTR-ND 276-2SCR544RTL 762761-2SCR544RTL 2SCR544RTL 2SCR544RTL 82AC4057
Product Name Single Bipolar Transistors 80V 2.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SCR544RTL Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 80V, 2.5A, 150Deg C, 0.5W; Transistor Polarity Rohm
Polarity NPN NPN NPN NPN
Package Type SC-96 Tape & Reel (TR) SOT3 TSMT3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2500 milliamps 2500 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data