ROHM Semiconductor USA, LLC 80V 1A Bipolar Transistor 2SD1768STPQ

Description
TRANS NPN 80V 1A SPT Product overview: 2SD1768STPQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1768STPQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 80V 1A SPT Product overview: 2SD1768STPQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1768STPQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A Bipolar Transistor
276-2SD1768STPQ
80V 1A Bipolar Transistor 276-2SD1768STPQ
TRANS NPN 80V 1A SPT Product overview: 2SD1768STPQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1768STPQ can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1A SPT Product overview: 2SD1768STPQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1768STPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SD1768STPQ-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1768STPQ-ND
Single Bipolar Transistors 2SD1768STPQ-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 300mW Through Hole SPT

Bipolar (BJT) Transistor NPN 80V 1A 100MHz 300mW Through Hole SPT

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1768STPQ - 135910-2SD1768STPQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1768STPQ
135910-2SD1768STPQ
TRANSISTORS - Transistors (BJT) - Single - 2SD1768STPQ 135910-2SD1768STPQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 135910-2SD1768STPQ Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SPT Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 400mV @ 20mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 3V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 135910-2SD1768STPQ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SPT
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 400mV @ 20mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 3V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1768STPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1768STPQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1768STPQ
TRANS NPN 80V 1A SPT

TRANS NPN 80V 1A SPT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD1768STPQ 2SD1768STPQ-ND 135910-2SD1768STPQ 2SD1768STPQ
Product Name 80V 1A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD1768STPQ Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Box (TB) SC-72 Formed Leads SOT3; SPT
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data