Bipolar (BJT) Transistor NPN 60V 2A 200MHz 1W Through Hole ATV
TRANS NPN 60V 2A ATV
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC5880TV2R-ND | 2SC5880TV2R |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |