ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SD2144STPW 2SD2144STPW

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 115927-2SD2144STPW Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 350MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SPT Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 400mV @ 20mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 1200 @ 10mA, 3V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 115927-2SD2144STPW Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 350MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SPT Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 400mV @ 20mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 1200 @ 10mA, 3V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD2144STPW - 115927-2SD2144STPW - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2144STPW
115927-2SD2144STPW
TRANSISTORS - Transistors (BJT) - Single - 2SD2144STPW 115927-2SD2144STPW
Manufacturer: Rohm Semiconductor Win Source Part Number: 115927-2SD2144STPW Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 350MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SPT Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 400mV @ 20mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 1200 @ 10mA, 3V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 115927-2SD2144STPW
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 350MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SPT
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 400mV @ 20mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 1200 @ 10mA, 3V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SD2144STPW-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2144STPW-ND
Single Bipolar Transistors 2SD2144STPW-ND
Bipolar (BJT) Transistor NPN 20V 500mA 350MHz 300mW Through Hole SPT

Bipolar (BJT) Transistor NPN 20V 500mA 350MHz 300mW Through Hole SPT

Buy Now Datasheet
Singapore, Singapore
20V 0.5A Bipolar Transistor
276-2SD2144STPW
20V 0.5A Bipolar Transistor 276-2SD2144STPW
TRANS NPN 20V 0.5A SPT Product overview: 2SD2144STPW from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2144STPW can be used for catalog matching and distributor lookup.

TRANS NPN 20V 0.5A SPT Product overview: 2SD2144STPW from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2144STPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2144STPW - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2144STPW
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2144STPW
TRANS NPN 20V 0.5A SPT

TRANS NPN 20V 0.5A SPT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 115927-2SD2144STPW 2SD2144STPW-ND 276-2SD2144STPW 2SD2144STPW
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD2144STPW Single Bipolar Transistors 20V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type SOT3; SPT SC-72 Formed Leads Tape & Box (TB)
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
Unlock Full Specs
to access all available technical data