ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SC5730KT146Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 157267-2SC5730KT146Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5730KQ Alternative Parts (Cross-Reference): BCW65APBFREE; BCW65ALeadFree; BCW65BPBFREE; BCW65BLeadFree; Introduction Date: January 07, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 157267-2SC5730KT146Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5730KQ Alternative Parts (Cross-Reference): BCW65APBFREE; BCW65ALeadFree; BCW65BPBFREE; BCW65BLeadFree; Introduction Date: January 07, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157267-2SC5730KT146Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157267-2SC5730KT146Q
Discrete Semiconductor Products 157267-2SC5730KT146Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 157267-2SC5730KT146Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5730KQ Alternative Parts (Cross-Reference): BCW65APBFREE; BCW65ALeadFree; BCW65BPBFREE; BCW65BLeadFree; Introduction Date: January 07, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157267-2SC5730KT146Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5730KQ
Alternative Parts (Cross-Reference): BCW65APBFREE; BCW65ALeadFree; BCW65BPBFREE; BCW65BLeadFree;
Introduction Date: January 07, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 1A Bipolar Transistor
276-2SC5730KT146Q
30V 1A Bipolar Transistor 276-2SC5730KT146Q
Trans GP BJT NPN 30V 1A 3-Pin SMT T/R Product overview: 2SC5730KT146Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5730KT146Q can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 1A 3-Pin SMT T/R Product overview: 2SC5730KT146Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5730KT146Q can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157267-2SC5730KT146Q 276-2SC5730KT146Q
Product Name Discrete Semiconductor Products 30V 1A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data