Bipolar (BJT) Transistor NPN 50V 2A 360MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor NPN 50V 2A 360MHz 2W Surface Mount MPT3
TRANS NPN 50V 2A MPT3 Product overview: 2SCR553PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR553PT100 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN 50V 2A Transistor
TRANS NPN 50V 2A MPT3
50V 2W 180@50mA,2V 2A NPN SOT-89-3 Bipolar Transistors - BJT ROHS
TRANS NPN 50V 2A MPT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SCR553PT100TR-ND | 276-2SCR553PT100 | 2SCR553PT100 | 2SCR553PT100 | 2SCR553PT100 | 2SCR553PT100 |
| Product Name | Single Bipolar Transistors | 50V 2A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-243AA | Tape & Reel (TR) | SOT89 | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |