ROHM Co., Ltd. 60V 3A Bipolar Transistor 2SC5825TLQ

Description
Trans GP BJT NPN 60V 3A 3-Pin(2+Tab) CPT T/R Product overview: 2SC5825TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5825TLQ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 60V 3A 3-Pin(2+Tab) CPT T/R Product overview: 2SC5825TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5825TLQ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A Bipolar Transistor
276-2SC5825TLQ
60V 3A Bipolar Transistor 276-2SC5825TLQ
Trans GP BJT NPN 60V 3A 3-Pin(2+Tab) CPT T/R Product overview: 2SC5825TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5825TLQ can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 3A 3-Pin(2+Tab) CPT T/R Product overview: 2SC5825TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5825TLQ can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157323-2SC5825TLQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157323-2SC5825TLQ
Discrete Semiconductor Products 157323-2SC5825TLQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 157323-2SC5825TLQ Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5825Q Alternative Parts (Cross-Reference): 2SD1584-Z-E1; 2SD1584-Z-E2L; 2SD1584K-Z-E2; 2SD1584-Z-AZ(L); Introduction Date: January 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157323-2SC5825TLQ
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5825Q
Alternative Parts (Cross-Reference): 2SD1584-Z-E1; 2SD1584-Z-E2L; 2SD1584K-Z-E2; 2SD1584-Z-AZ(L);
Introduction Date: January 26, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5825TLQ 157323-2SC5825TLQ
Product Name 60V 3A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1690616 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details