ROHM Semiconductor USA, LLC 50V 3A Bipolar Transistor 2SCR533PT100

Description
TRANS NPN 50V 3A MPT3 Product overview: 2SCR533PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR533PT100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 50V 3A MPT3 Product overview: 2SCR533PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR533PT100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 3A Bipolar Transistor
276-2SCR533PT100
50V 3A Bipolar Transistor 276-2SCR533PT100
TRANS NPN 50V 3A MPT3 Product overview: 2SCR533PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR533PT100 can be used for catalog matching and distributor lookup.

TRANS NPN 50V 3A MPT3 Product overview: 2SCR533PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR533PT100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SCR533PT100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR533PT100TR-ND
Single Bipolar Transistors 2SCR533PT100TR-ND
Bipolar (BJT) Transistor NPN 50V 3A 320MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor NPN 50V 3A 320MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR533PT100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR533PT100CT-ND
Single Bipolar Transistors 2SCR533PT100CT-ND
Bipolar (BJT) Transistor NPN 50V 3A 320MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor NPN 50V 3A 320MHz 2W Surface Mount MPT3

Buy Now Datasheet
TRANS NPN 50V 3A SOT-89 - 687-2SCR533PT100 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 3A SOT-89
687-2SCR533PT100
TRANS NPN 50V 3A SOT-89 687-2SCR533PT100
TRANS NPN 50V 3A SOT-89

TRANS NPN 50V 3A SOT-89

Supplier's Site
Single Bipolar Transistors - 2SCR533PT100 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SCR533PT100
Single Bipolar Transistors 2SCR533PT100
TRANS NPN 50V 3A MPT3

TRANS NPN 50V 3A MPT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR533PT100
Bipolar Transistors - BJT 2SCR533PT100
Bipolar Transistors - BJT NPN 50V 3A Transistor

Bipolar Transistors - BJT NPN 50V 3A Transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR533PT100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR533PT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR533PT100
TRANS NPN 50V 3A MPT3

TRANS NPN 50V 3A MPT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SCR533PT100 2SCR533PT100TR-ND 687-2SCR533PT100 2SCR533PT100 2SCR533PT100 2SCR533PT100
Product Name 50V 3A Bipolar Transistor Single Bipolar Transistors TRANS NPN 50V 3A SOT-89 Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type Tape & Reel (TR) TO-243AA TO-243AA MPT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219416 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Single Bipolar Transistors - 448-BCX5316H6327XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers