ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SD1898-Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 157951-2SD1898-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1898Q Alternative Parts (Cross-Reference): 2SD1898T100Q; BCX5616TA; BCX56-10TA; UBCX5616TA; Introduction Date: February 28, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 157951-2SD1898-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1898Q Alternative Parts (Cross-Reference): 2SD1898T100Q; BCX5616TA; BCX56-10TA; UBCX5616TA; Introduction Date: February 28, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157951-2SD1898-Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157951-2SD1898-Q
Discrete Semiconductor Products 157951-2SD1898-Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 157951-2SD1898-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1898Q Alternative Parts (Cross-Reference): 2SD1898T100Q; BCX5616TA; BCX56-10TA; UBCX5616TA; Introduction Date: February 28, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157951-2SD1898-Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1898Q
Alternative Parts (Cross-Reference): 2SD1898T100Q; BCX5616TA; BCX56-10TA; UBCX5616TA;
Introduction Date: February 28, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
80V 1A 2000mW Bipolar Transistor
276-2SD1898-Q
80V 1A 2000mW Bipolar Transistor 276-2SD1898-Q
Trans GP BJT NPN 80V 1A 2000mW 4-Pin(3+Tab) MPT Product overview: 2SD1898-Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1898-Q can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 1A 2000mW 4-Pin(3+Tab) MPT Product overview: 2SD1898-Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1898-Q can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157951-2SD1898-Q 276-2SD1898-Q
Product Name Discrete Semiconductor Products 80V 1A 2000mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697600P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC849BE6327HTSA1 - 1022466-BC849BE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
3 suppliers