ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SD2153 V

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 158056-2SD2153 V Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2153V Alternative Parts (Cross-Reference): 2SD2153T100V; KSD1621STF; KSD1621STF_NL; KSD1621; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 158056-2SD2153 V Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2153V Alternative Parts (Cross-Reference): 2SD2153T100V; KSD1621STF; KSD1621STF_NL; KSD1621; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158056-2SD2153 V - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158056-2SD2153 V
Discrete Semiconductor Products 158056-2SD2153 V
Manufacturer: Rohm Semiconductor Win Source Part Number: 158056-2SD2153 V Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2153V Alternative Parts (Cross-Reference): 2SD2153T100V; KSD1621STF; KSD1621STF_NL; KSD1621; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 158056-2SD2153 V
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2153V
Alternative Parts (Cross-Reference): 2SD2153T100V; KSD1621STF; KSD1621STF_NL; KSD1621;
Introduction Date: January 10, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
25V 2A 2000mW Bipolar Transistor
276-2SD2153 V
25V 2A 2000mW Bipolar Transistor 276-2SD2153 V
Trans GP BJT NPN 25V 2A 2000mW 4-Pin(3+Tab) MPT Product overview: 2SD2153 V from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2153 V can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 25V 2A 2000mW 4-Pin(3+Tab) MPT Product overview: 2SD2153 V from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2153 V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 158056-2SD2153 V 276-2SD2153 V
Product Name Discrete Semiconductor Products 25V 2A 2000mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR196E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817DPN/DG/B3X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 1219965 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details