ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SD1861TV2

Description
Bipolar (BJT) Transistor NPN - Darlington 40V 2A 150MHz 1W Through Hole ATV
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 40V 2A 150MHz 1W Through Hole ATV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1861TV2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1861TV2-ND
Single Bipolar Transistors 2SD1861TV2-ND
Bipolar (BJT) Transistor NPN - Darlington 40V 2A 150MHz 1W Through Hole ATV

Bipolar (BJT) Transistor NPN - Darlington 40V 2A 150MHz 1W Through Hole ATV

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1861TV2 - 762840-2SD1861TV2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1861TV2
762840-2SD1861TV2
TRANSISTORS - Transistors (BJT) - Single - 2SD1861TV2 762840-2SD1861TV2
Manufacturer: Rohm Semiconductor Win Source Part Number: 762840-2SD1861TV2 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: 3-SIP Power - Max: 1W Transistor Type: NPN - Darlington Frequency - Transition: 150MHz Part Status: Obsolete(EOL) Family Name: 2SD1861 Categories: Discrete Semiconductor Products Manufacturer Package: ATV Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1.2mA, 600mA Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 500mA, 3V Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 762840-2SD1861TV2
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 3-SIP
Power - Max: 1W
Transistor Type: NPN - Darlington
Frequency - Transition: 150MHz
Part Status: Obsolete(EOL)
Family Name: 2SD1861
Categories: Discrete Semiconductor Products
Manufacturer Package: ATV
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1.2mA, 600mA
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 500mA, 3V
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1861TV2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1861TV2
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1861TV2
TRANS NPN DARL 40V 2A ATV

TRANS NPN DARL 40V 2A ATV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SD1861TV2-ND 762840-2SD1861TV2 2SD1861TV2
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD1861TV2 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays, Pre-Biased - 448-BCR169SH6327XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
4 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847AQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 1219550 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details