Trans GP BJT NPN 100V 3A 3-Pin(3+Tab) TO-220NIS Product overview: 2SD2092 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2092 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 158010-2SD2092
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2092
Alternative Parts (Cross-Reference): 2SC3567K-A; 2SC3567L-A; 2SC3567K; 2SC3567M;
Introduction Date: February 20, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD2092 | 158010-2SD2092 |
| Product Name | 100V 3A Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | TO-220; SOT3 |