Bipolar (BJT) Transistor NPN 80V 5A 200MHz 10W Surface Mount TO-252
Bipolar (BJT) Transistor NPN 80V 5A 200MHz 10W Surface Mount TO-252
Bipolar (BJT) Transistor NPN 80V 5A 200MHz 10W Surface Mount TO-252
Bipolar Transistors - BJT NPN 80V 5A 10W TO-252(DPAK)
TRANSISTOR, AUTO, NPN, 80V, 5A, TO252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:200MHz; Power Dissipation Pd:10W; DC Collector Current:5A; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 80V 5A TO252
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SCR586D3FRATLTR-ND | 2SCR586D3FRATL | 81AC5861 | 2SCR586D3FRATL |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Auto, Npn, 80V, 5A, To252; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Type | Transistor, Auto, Npn, 80V, 5A, To252; Transistor Polarity Rohm |