ROHM Semiconductor USA, LLC TRANSISTORS - RF Transistors (BJT) - 2SC5881TLR 2SC5881TLR

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037245-2SC5881TLR Current Rating: 5 A Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: TO-252-3 Alternative Parts (Cross-Reference): 2SC5881TLR2SC5881 TL R; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 60 V Max Power Dissipation: 10 W Collector Emitter Breakdown Voltage: 60 V Collector Emitter Voltage (VCEO): 400 mV Max Collector Current: 5 A Transition Frequency: 160 MHz
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037245-2SC5881TLR Current Rating: 5 A Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: TO-252-3 Alternative Parts (Cross-Reference): 2SC5881TLR2SC5881 TL R; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 60 V Max Power Dissipation: 10 W Collector Emitter Breakdown Voltage: 60 V Collector Emitter Voltage (VCEO): 400 mV Max Collector Current: 5 A Transition Frequency: 160 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC5881TLR - 1037245-2SC5881TLR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5881TLR
1037245-2SC5881TLR
TRANSISTORS - RF Transistors (BJT) - 2SC5881TLR 1037245-2SC5881TLR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037245-2SC5881TLR Current Rating: 5 A Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: TO-252-3 Alternative Parts (Cross-Reference): 2SC5881TLR2SC5881 TL R; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 60 V Max Power Dissipation: 10 W Collector Emitter Breakdown Voltage: 60 V Collector Emitter Voltage (VCEO): 400 mV Max Collector Current: 5 A Transition Frequency: 160 MHz

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037245-2SC5881TLR
Current Rating: 5 A
Mounting: SMD (SMT)
Categories: RF Transistors(BJT)
Case / Package: TO-252-3
Alternative Parts (Cross-Reference): 2SC5881TLR2SC5881 TL R;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (DC): 60 V
Max Power Dissipation: 10 W
Collector Emitter Breakdown Voltage: 60 V
Collector Emitter Voltage (VCEO): 400 mV
Max Collector Current: 5 A
Transition Frequency: 160 MHz

Buy Now
Singapore, Singapore
60V 5A Bipolar Transistor
283-2SC5881TLR
60V 5A Bipolar Transistor 283-2SC5881TLR
Transistor NPN 60V 5A SOT-428 Tr Product overview: 2SC5881TLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5881TLR can be used for catalog matching and distributor lookup.

Transistor NPN 60V 5A SOT-428 Tr Product overview: 2SC5881TLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5881TLR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1037245-2SC5881TLR 283-2SC5881TLR
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC5881TLR 60V 5A Bipolar Transistor
Package Type SOT3; TO-252 (DPAK); TO-252-3
Output Power ? to 10 watts
Operating Frequency 160 MHz
Unlock Full Specs
to access all available technical data