ROHM Semiconductor USA, LLC 32V 1A Bipolar Transistor 2SD1858TV2Q

Description
TRANS NPN 32V 1A ATV Product overview: 2SD1858TV2Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1858TV2Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 32V 1A ATV Product overview: 2SD1858TV2Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1858TV2Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 1A Bipolar Transistor
276-2SD1858TV2Q
32V 1A Bipolar Transistor 276-2SD1858TV2Q
TRANS NPN 32V 1A ATV Product overview: 2SD1858TV2Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1858TV2Q can be used for catalog matching and distributor lookup.

TRANS NPN 32V 1A ATV Product overview: 2SD1858TV2Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1858TV2Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SD1858TV2Q-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1858TV2Q-ND
Single Bipolar Transistors 2SD1858TV2Q-ND
Bipolar (BJT) Transistor NPN 32V 1A 150MHz 1W Through Hole ATV

Bipolar (BJT) Transistor NPN 32V 1A 150MHz 1W Through Hole ATV

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1858TV2Q - 053666-2SD1858TV2Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1858TV2Q
053666-2SD1858TV2Q
TRANSISTORS - Transistors (BJT) - Single - 2SD1858TV2Q 053666-2SD1858TV2Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 053666-2SD1858TV2Q Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053666-2SD1858TV2Q
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 2SD1858TV2Q - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SD1858TV2Q
Single Bipolar Transistors 2SD1858TV2Q
TRANS NPN 32V 1A ATV

TRANS NPN 32V 1A ATV

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1858TV2Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1858TV2Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1858TV2Q
TRANS NPN 32V 1A ATV

TRANS NPN 32V 1A ATV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1858TV2Q 2SD1858TV2Q-ND 053666-2SD1858TV2Q 2SD1858TV2Q 2SD1858TV2Q
Product Name 32V 1A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD1858TV2Q Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Box (TB) 3-SIP SOT3; ATV 3-SIP
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
VCEO 32 volts 32 volts 32 volts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data