Trans GP BJT NPN 80V 2.5A 10000mW 3-Pin(2+Tab) CPT T/R Product overview: 2SCR544DTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2.5A, 10000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2.5A, 10000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SCR544DTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037264-2SCR544DTL
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-2SCR544DTL | 1037264-2SCR544DTL |
| Product Name | 80V 2.5A 10000mW Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SCR544DTL |
| Package Type | SOT3 |