ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SD1963T100S

Description
Bipolar (BJT) Transistor NPN 20V 3A 150MHz 2W Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 3A 150MHz 2W Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1963T100S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1963T100S-ND
Single Bipolar Transistors 2SD1963T100S-ND
Bipolar (BJT) Transistor NPN 20V 3A 150MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor NPN 20V 3A 150MHz 2W Surface Mount MPT3

Buy Now Datasheet
Singapore, Singapore
20V 3A Bipolar Transistor
276-2SD1963T100S
20V 3A Bipolar Transistor 276-2SD1963T100S
TRANS NPN 20V 3A MPT3 Product overview: 2SD1963T100S from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1963T100S can be used for catalog matching and distributor lookup.

TRANS NPN 20V 3A MPT3 Product overview: 2SD1963T100S from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1963T100S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1963T100S - 053670-2SD1963T100S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1963T100S
053670-2SD1963T100S
TRANSISTORS - Transistors (BJT) - Single - 2SD1963T100S 053670-2SD1963T100S
Manufacturer: Rohm Semiconductor Win Source Part Number: 053670-2SD1963T100S Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 450mV @ 150mA, 1.5A Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 270 @ 500mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053670-2SD1963T100S
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 450mV @ 150mA, 1.5A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1963T100S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1963T100S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1963T100S
TRANS NPN 20V 3A MPT3

TRANS NPN 20V 3A MPT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SD1963T100S-ND 276-2SD1963T100S 053670-2SD1963T100S 2SD1963T100S
Product Name Single Bipolar Transistors 20V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1963T100S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type TO-243AA Tape & Reel (TR) SOT3; SOT89; MPT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data