ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SC5876U3T106

Description
Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 846-2SC5876U3T106TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SC5876U3T106TR-ND
Single Bipolar Transistors 846-2SC5876U3T106TR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 846-2SC5876U3T106CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SC5876U3T106CT-ND
Single Bipolar Transistors 846-2SC5876U3T106CT-ND
Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 846-2SC5876U3T106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SC5876U3T106DKR-ND
Single Bipolar Transistors 846-2SC5876U3T106DKR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 60V 500mA 300MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Bipolar Transistors - 2643658P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643658P
Bipolar Transistors 2643658P
NPN SOT-323 Medium Power Transistor

NPN SOT-323 Medium Power Transistor

Supplier's Site
Bipolar Transistors - 2643658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643658
Bipolar Transistors 2643658
NPN SOT-323 Medium Power Transistor

NPN SOT-323 Medium Power Transistor

Supplier's Site
Bipolar Transistors - 2643657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643657
Bipolar Transistors 2643657
NPN SOT-323 Medium Power Transistor

NPN SOT-323 Medium Power Transistor

Supplier's Site
Singapore, Singapore
60V 0.5A Bipolar Transistor
276-2SC5876U3T106
60V 0.5A Bipolar Transistor 276-2SC5876U3T106
TRANS NPN 60V 0.5A UMT3 Product overview: 2SC5876U3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5876U3T106 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 0.5A UMT3 Product overview: 2SC5876U3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5876U3T106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Package: Tape & Reel (TR) Operating Temperature: 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: UMT3 Base Product Number: 2SC5876 Package / Case: SC-70, SOT-323

Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Package: Tape & Reel (TR)
Operating Temperature: 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: UMT3
Base Product Number: 2SC5876
Package / Case: SC-70, SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 2SC5876U3T106 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC5876U3T106
Single Bipolar Transistors 2SC5876U3T106
TRANS NPN 60V 0.5A UMT3

TRANS NPN 60V 0.5A UMT3

Supplier's Site Datasheet
Trans, Bipolar, Npn, 60V, 0.5A, Sot-323 Rohs Compliant Rohm - 69AH4485 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 60V, 0.5A, Sot-323 Rohs Compliant Rohm
69AH4485
Trans, Bipolar, Npn, 60V, 0.5A, Sot-323 Rohs Compliant Rohm 69AH4485
TRANS, BIPOLAR, NPN, 60V, 0.5A, SOT-323 ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 60V, 0.5A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5876U3T106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5876U3T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5876U3T106
TRANS NPN 60V 0.5A UMT3

TRANS NPN 60V 0.5A UMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5876U3T106
Bipolar Transistors - BJT 2SC5876U3T106
Bipolar Transistors - BJT NPN 60V VCEO 0.5A SOT-323

Bipolar Transistors - BJT NPN 60V VCEO 0.5A SOT-323

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 846-2SC5876U3T106TR-ND 2643658P 276-2SC5876U3T106 2SC5876U3T106 69AH4485 2SC5876U3T106 2SC5876U3T106
Product Name Single Bipolar Transistors Bipolar Transistors 60V 0.5A Bipolar Transistor Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Single Bipolar Transistors Trans, Bipolar, Npn, 60V, 0.5A, Sot-323 Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT323; SC-70, SOT-323 SOT323; SOT-323 Tape & Reel (TR) SOT3 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data