ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SCR583D3FRATL

Description
TRANS NPN 50V 7A TO-252
Request a Quote Datasheet
Description
TRANS NPN 50V 7A TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 846-2SCR583D3FRATLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SCR583D3FRATLCT-ND
Single Bipolar Transistors 846-2SCR583D3FRATLCT-ND
TRANS NPN 50V 7A TO-252

TRANS NPN 50V 7A TO-252

Buy Now Datasheet
Single Bipolar Transistors - 846-2SCR583D3FRATLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SCR583D3FRATLTR-ND
Single Bipolar Transistors 846-2SCR583D3FRATLTR-ND
TRANS NPN 50V 7A TO-252

TRANS NPN 50V 7A TO-252

Buy Now Datasheet
Transistor, Npn, 50V, 7A, To-252 Rohs Compliant Rohm - 57AK6858 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 7A, To-252 Rohs Compliant Rohm
57AK6858
Transistor, Npn, 50V, 7A, To-252 Rohs Compliant Rohm 57AK6858
TRANSISTOR, NPN, 50V, 7A, TO-252 ROHS COMPLIANT: YES

TRANSISTOR, NPN, 50V, 7A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR583D3FRATL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR583D3FRATL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR583D3FRATL
NPN, TO-252 (DPAK), 50V 7A, POWE

NPN, TO-252 (DPAK), 50V 7A, POWE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 846-2SCR583D3FRATLCT-ND 57AK6858 2SCR583D3FRATL
Product Name Single Bipolar Transistors Transistor, Npn, 50V, 7A, To-252 Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 AEC-Q101
Transistor Grade / Operating Range Automotive
Transistor Type Transistor, Npn, 50V, 7A, To-252 Rohs Compliant Rohm
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 274936P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP5416H6433XTMA1 - 1022660-BCP5416H6433XTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers