ROHM Semiconductor USA, LLC 80V 0.7A 2000mW Bipolar Transistor 2SD1767 T100Q

Description
Trans GP BJT NPN 80V 0.7A 2000mW 4-Pin(3+Tab) MPT T/R Product overview: 2SD1767 T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1767 T100Q can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 0.7A 2000mW 4-Pin(3+Tab) MPT T/R Product overview: 2SD1767 T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1767 T100Q can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 0.7A 2000mW Bipolar Transistor
276-2SD1767 T100Q
80V 0.7A 2000mW Bipolar Transistor 276-2SD1767 T100Q
Trans GP BJT NPN 80V 0.7A 2000mW 4-Pin(3+Tab) MPT T/R Product overview: 2SD1767 T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1767 T100Q can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 0.7A 2000mW 4-Pin(3+Tab) MPT T/R Product overview: 2SD1767 T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1767 T100Q can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157853-2SD1767 T100Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157853-2SD1767 T100Q
Discrete Semiconductor Products 157853-2SD1767 T100Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 157853-2SD1767 T100Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1767T100Q Alternative Parts (Cross-Reference): 2SD1767Q; 2SD1767T113Q; BCX56E6327XT; BCX56E6327HTSA1; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157853-2SD1767 T100Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1767T100Q
Alternative Parts (Cross-Reference): 2SD1767Q; 2SD1767T113Q; BCX56E6327XT; BCX56E6327HTSA1;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1767 T100Q 157853-2SD1767 T100Q
Product Name 80V 0.7A 2000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 274879P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details