Manufacturer: Rohm Semiconductor
Win Source Part Number: 005938-2SD1484KT146Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 15mA, 150mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 10mA, 3V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BC817-25; 2SD1484KQ; 2SD1484KR;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 0.5A SMT3 Product overview: 2SD1484KT146Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1484KT146Q can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.5A SMT3
Bipolar Transistors - BJT NPN 50V 0.5A
TRANSISTOR, NPN, 50V, 0.5A, SOT-346; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:250MHz; Power Dissipation Pd:200mW; DC Collector Current:500mA; DC Current Gain hFE:120hFE; Transistor CaseRoHS Compliant: Yes
TRANS NPN 50V 0.5A SMT3
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2159575 | 2159576P | 005938-2SD1484KT146Q | 276-2SD1484KT146Q | 2SD1484KT146Q | 2SD1484KT146Q | 82AC4077 | 2SD1484KT146Q |
| Product Name | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SD1484KT146Q | 50V 0.5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Npn, 50V, 0.5A, Sot-346; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Sot-346 | SOT-346 | SOT3; SMT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT3 | ||
| Number of units in IC | 1 | |||||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |