ROHM Semiconductor USA, LLC 80V 0.7A 2000mW Bipolar Transistor 2SD1767-R

Description
Trans GP BJT NPN 80V 0.7A 2000mW 4-Pin(3+Tab) MPT Product overview: 2SD1767-R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1767-R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 0.7A 2000mW 4-Pin(3+Tab) MPT Product overview: 2SD1767-R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1767-R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 0.7A 2000mW Bipolar Transistor
276-2SD1767-R
80V 0.7A 2000mW Bipolar Transistor 276-2SD1767-R
Trans GP BJT NPN 80V 0.7A 2000mW 4-Pin(3+Tab) MPT Product overview: 2SD1767-R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1767-R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 0.7A 2000mW 4-Pin(3+Tab) MPT Product overview: 2SD1767-R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1767-R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157856-2SD1767-R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157856-2SD1767-R
Discrete Semiconductor Products 157856-2SD1767-R
Manufacturer: Rohm Semiconductor Win Source Part Number: 157856-2SD1767-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1767R Alternative Parts (Cross-Reference): 2SD1767T100R; 2SD1005-T2; 2SD1005-T1-AZ; 2SD1005-T1; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157856-2SD1767-R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1767R
Alternative Parts (Cross-Reference): 2SD1767T100R; 2SD1005-T2; 2SD1005-T1-AZ; 2SD1005-T1;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1767-R 157856-2SD1767-R
Product Name 80V 0.7A 2000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219997 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
 - BC846W/1X - Rochester Electronics
Nexperia B.V.
Specs
Polarity NPN
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
Bipolar Transistor Arrays - BC857SE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers