ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SCR533P5T100

Description
Bipolar (BJT) Transistor NPN 50V 3A 320MHz 500mW Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 3A 320MHz 500mW Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SCR533P5T100DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR533P5T100DKR-ND
Single Bipolar Transistors 2SCR533P5T100DKR-ND
Bipolar (BJT) Transistor NPN 50V 3A 320MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 50V 3A 320MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR533P5T100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR533P5T100TR-ND
Single Bipolar Transistors 2SCR533P5T100TR-ND
Bipolar (BJT) Transistor NPN 50V 3A 320MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 50V 3A 320MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR533P5T100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR533P5T100CT-ND
Single Bipolar Transistors 2SCR533P5T100CT-ND
Bipolar (BJT) Transistor NPN 50V 3A 320MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 50V 3A 320MHz 500mW Surface Mount MPT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SCR533P5T100 - 1004497-2SCR533P5T100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR533P5T100
1004497-2SCR533P5T100
TRANSISTORS - Transistors (BJT) - Single - 2SCR533P5T100 1004497-2SCR533P5T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004497-2SCR533P5T10 0 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 350mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 50mA, 3V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004497-2SCR533P5T100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 350mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 50mA, 3V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50V 3A Bipolar Transistor
276-2SCR533P5T100
50V 3A Bipolar Transistor 276-2SCR533P5T100
TRANS NPN 50V 3A MPT3 Product overview: 2SCR533P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR533P5T100 can be used for catalog matching and distributor lookup.

TRANS NPN 50V 3A MPT3 Product overview: 2SCR533P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR533P5T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Npn, 50V, 3A, 150Deg C, 0.5W; Transistor Polarity Rohm - 82AC4053 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 50V, 3A, 150Deg C, 0.5W; Transistor Polarity Rohm
82AC4053
Trans, Npn, 50V, 3A, 150Deg C, 0.5W; Transistor Polarity Rohm 82AC4053
TRANS, NPN, 50V, 3A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:3A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 50V, 3A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:3A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR533P5T100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR533P5T100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR533P5T100
TRANS NPN 50V 3A MPT3

TRANS NPN 50V 3A MPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR533P5T100
Bipolar Transistors - BJT 2SCR533P5T100
Bipolar Transistors - BJT NPN 50V Vceo 3A Ic MPT3

Bipolar Transistors - BJT NPN 50V Vceo 3A Ic MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR533P5T100 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SCR533P5T100
Single Bipolar Transistors 2SCR533P5T100
TRANS NPN 50V 3A MPT3

TRANS NPN 50V 3A MPT3

Supplier's Site Datasheet
NPN 50V 3A MEDIUM POWER TRANSIST - 687-2SCR533P5T100 - Utmel Electronic Limited
Hong Kong, China
NPN 50V 3A MEDIUM POWER TRANSIST
687-2SCR533P5T100
NPN 50V 3A MEDIUM POWER TRANSIST 687-2SCR533P5T100
NPN 50V 3A MEDIUM POWER TRANSIST

NPN 50V 3A MEDIUM POWER TRANSIST

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2SCR533P5T100DKR-ND 1004497-2SCR533P5T100 276-2SCR533P5T100 82AC4053 2SCR533P5T100 2SCR533P5T100 2SCR533P5T100 687-2SCR533P5T100
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SCR533P5T100 50V 3A Bipolar Transistor Trans, Npn, 50V, 3A, 150Deg C, 0.5W; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors NPN 50V 3A MEDIUM POWER TRANSIST
Polarity NPN NPN; NPN NPN NPN NPN; NPN NPN; NPN
Package Type TO-243AA SOT3; MPT3 Tape & Reel (TR) TO-3 TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data