ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SCR523MT2L 2SCR523MT2L

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802079-2SCR523MT2L Packaging: Reel Mounting Style: SMD Power - Max: 150mW Transistor Type: NPN Frequency - Transition: 350MHz Supplier Device Package: VMT3 Temperature Range - Operating: 150°C Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 1mA, 6V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802079-2SCR523MT2L Packaging: Reel Mounting Style: SMD Power - Max: 150mW Transistor Type: NPN Frequency - Transition: 350MHz Supplier Device Package: VMT3 Temperature Range - Operating: 150°C Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 1mA, 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SCR523MT2L - 802079-2SCR523MT2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR523MT2L
802079-2SCR523MT2L
TRANSISTORS - Transistors (BJT) - Single - 2SCR523MT2L 802079-2SCR523MT2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 802079-2SCR523MT2L Packaging: Reel Mounting Style: SMD Power - Max: 150mW Transistor Type: NPN Frequency - Transition: 350MHz Supplier Device Package: VMT3 Temperature Range - Operating: 150°C Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 1mA, 6V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802079-2SCR523MT2L
Packaging: Reel
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: NPN
Frequency - Transition: 350MHz
Supplier Device Package: VMT3
Temperature Range - Operating: 150°C
Manufacturer Package: SOT-723
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA
DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 1mA, 6V

Buy Now
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-2SCR523MT2L
50V 0.1A Bipolar Transistor 276-2SCR523MT2L
TRANS NPN 50V 0.1A VMT3 Product overview: 2SCR523MT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR523MT2L can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.1A VMT3 Product overview: 2SCR523MT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR523MT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SCR523MT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR523MT2LCT-ND
Single Bipolar Transistors 2SCR523MT2LCT-ND
Bipolar (BJT) Transistor NPN 50V 100mA 350MHz 150mW Surface Mount VMT3

Bipolar (BJT) Transistor NPN 50V 100mA 350MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR523MT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR523MT2LDKR-ND
Single Bipolar Transistors 2SCR523MT2LDKR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 350MHz 150mW Surface Mount VMT3

Bipolar (BJT) Transistor NPN 50V 100mA 350MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR523MT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR523MT2LTR-ND
Single Bipolar Transistors 2SCR523MT2LTR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 350MHz 150mW Surface Mount VMT3

Bipolar (BJT) Transistor NPN 50V 100mA 350MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
2SCR523MT2L
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT 2SCR523MT2L
50V 150mW 120@1mA,6V 100mA NPN SOT-723 Bipolar Transistors - BJT ROHS

50V 150mW 120@1mA,6V 100mA NPN SOT-723 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistor, Npn, 50V, 0.1A, Sot-723; Transistor Polarity Rohm - 82AC4052 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 0.1A, Sot-723; Transistor Polarity Rohm
82AC4052
Transistor, Npn, 50V, 0.1A, Sot-723; Transistor Polarity Rohm 82AC4052
TRANSISTOR, NPN, 50V, 0.1A, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:350MHz; Power Dissipation Pd:150mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 0.1A, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:350MHz; Power Dissipation Pd:150mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR523MT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR523MT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR523MT2L
TRANS NPN 50V 0.1A VMT3

TRANS NPN 50V 0.1A VMT3

Supplier's Site
TRANS NPN 50V 0.1A VMT3 - 687-2SCR523MT2L - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 0.1A VMT3
687-2SCR523MT2L
TRANS NPN 50V 0.1A VMT3 687-2SCR523MT2L
TRANS NPN 50V 0.1A VMT3

TRANS NPN 50V 0.1A VMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR523MT2L
Bipolar Transistors - BJT 2SCR523MT2L
Bipolar Transistors - BJT NPN General Purpose Amplification Transistor

Bipolar Transistors - BJT NPN General Purpose Amplification Transistor

Buy Now Datasheet
Single Bipolar Transistors - 2SCR523MT2L - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SCR523MT2L
Single Bipolar Transistors 2SCR523MT2L
TRANS NPN 50V 0.1A VMT3

TRANS NPN 50V 0.1A VMT3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 802079-2SCR523MT2L 276-2SCR523MT2L 2SCR523MT2LCT-ND 2SCR523MT2L 82AC4052 2SCR523MT2L 687-2SCR523MT2L 2SCR523MT2L 2SCR523MT2L
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SCR523MT2L 50V 0.1A Bipolar Transistor Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistor, Npn, 50V, 0.1A, Sot-723; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 50V 0.1A VMT3 Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT3 Tape & Reel (TR) SOT-723 TO-3 VMT3 SOT-723
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658599 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC846S/DG/B2F-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
45V 0.5A SOT23 Bipolar Transistor - 276-BC807-25E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers