Bipolar (BJT) Transistor NPN 30V 6A 270MHz 1W Surface Mount HUML2020L3
Bipolar (BJT) Transistor NPN 30V 6A 270MHz 1W Surface Mount HUML2020L3
Bipolar (BJT) Transistor NPN 30V 6A 270MHz 1W Surface Mount HUML2020L3
Bipolar Transistors - BJT NPN 30V 6A 1W DFN2020-3S
TRANS NPN 30V 6A HUML2020L3
TRANSISTOR, NPN, 30V, 6A, HUML2020; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:270MHz; Power Dissipation Pd:1W; DC Collector Current:6A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SCR562F3TRTR-ND | 2SCR562F3TR | 2SCR562F3TR | 82AC4062 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 30V, 6A, Huml2020; Transistor Polarity Rohm |
| Polarity | NPN | NPN | ||
| Package Type | 3-UDFN Exposed Pad | HUML2020L3 | TO-3 | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |