Bipolar (BJT) Transistor NPN 50V 1A 360MHz 500mW Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 50V 1A 360MHz 500mW Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 50V 1A 360MHz 500mW Surface Mount TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803971-2SCR513RTL
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
TRANS NPN 50V 1A TSMT3 Product overview: 2SCR513RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR513RTL can be used for catalog matching and distributor lookup.
TRANS NPN 50V 1A TSMT3
TRANS NPN 50V 1A TSMT3
TRANS, NPN, 50V, 1A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 846-2SCR513RTLCT-ND | 803971-2SCR513RTL | 276-2SCR513RTL | 2SCR513RTL | 2SCR513RTL | 82AC4048 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SCR513RTL | 50V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 50V, 1A, 150Deg C, 0.5W; Transistor Polarity Rohm |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SC-96 | SOT3; SOT89 | Tape & Reel (TR) | SC-96 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |