Bipolar (BJT) Transistor NPN - Darlington 60V 1A 150MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor NPN - Darlington 60V 1A 150MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor NPN - Darlington 60V 1A 150MHz 2W Surface Mount MPT3
TRANS NPN DARL 60V 1A MPT3 Product overview: 2SD1834T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1834T100 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005963-2SD1834T100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 500μA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 500mA, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Darlington Transistors DARL NPN 60V 1A
TRANS NPN DARL 60V 1A MPT3
TRANS NPN DARL 60V 1A SOT-89
TRANS NPN DARL 60V 1A MPT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SD1834T100CT-ND | 276-2SD1834T100 | 005963-2SD1834T100 | 2SD1834T100 | 2SD1834T100 | 687-2SD1834T100 | 2SD1834T100 |
| Product Name | Single Bipolar Transistors | 60V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD1834T100 | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN DARL 60V 1A SOT-89 | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN; NPN | NPN - Darlington; NPN | ||
| Package Type | TO-243AA | Tape & Reel (TR) | SOT3; SOT89; MPT3 | TO-243AA | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |