Bipolar (BJT) Transistor NPN 30V 1A 320MHz 500mW Surface Mount MPT3
TRANS NPN 30V 1A MPT3
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
TRANSISTOR, AEC-Q101, NPN, 30V, SOT-89-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:320MHz; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:270hFE; Transistor RoHS Compliant: Yes
Bipolar Transistors - BJT NPN SOT-89 1A 270 to 680hFE 30V
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SCR293PFRAT100TR-ND | 2SCR293PFRAT100 | 2SCR293PFRAT100 | 89Y7471 | 2SCR293PFRAT100 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Transistor, Aec-Q101, Npn, 30V, Sot-89-3; Transistor Polarity Rohm | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | ||
| Package Type | TO-243AA | TO-243AA | TO-3; SOT89 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 1000 milliamps | ||||
| VCEO | 30 volts |