ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SD1867TV2

Description
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 80MHz 1W Through Hole ATV
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 80MHz 1W Through Hole ATV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1867TV2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1867TV2-ND
Single Bipolar Transistors 2SD1867TV2-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 80MHz 1W Through Hole ATV

Bipolar (BJT) Transistor NPN - Darlington 100V 2A 80MHz 1W Through Hole ATV

Buy Now Datasheet
Singapore, Singapore
100V 2A Bipolar Transistor
276-2SD1867TV2
100V 2A Bipolar Transistor 276-2SD1867TV2
TRANS NPN DARL 100V 2A ATV Product overview: 2SD1867TV2 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1867TV2 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 100V 2A ATV Product overview: 2SD1867TV2 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1867TV2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1867TV2 - 1004577-2SD1867TV2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1867TV2
1004577-2SD1867TV2
TRANSISTORS - Transistors (BJT) - Single - 2SD1867TV2 1004577-2SD1867TV2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004577-2SD1867TV2 Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 80MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 1mA, 1A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 1A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004577-2SD1867TV2
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 1mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1867TV2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1867TV2
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1867TV2
TRANS NPN DARL 100V 2A ATV

TRANS NPN DARL 100V 2A ATV

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SD1867TV2-ND 276-2SD1867TV2 1004577-2SD1867TV2 2SD1867TV2
Product Name Single Bipolar Transistors 100V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1867TV2 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Darlington
Package Type 3-SIP Tape & Box (TB) SOT3; ATV
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
Unlock Full Specs
to access all available technical data