Manufacturer: Rohm Semiconductor
Win Source Part Number: 855252-2SCR522UBTL
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400MHz Surface Mount UMT3F
Package: SC-85
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2SCR522
Categories: Discrete Semiconductor Products
Case / Package: UMT3F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2SCR522UBTL-ND, 846-2SCR522UBTLTR, 846-2SCR522UBTLDKR, 846-2SCR522UBTLCT
TRANS NPN 20V 0.2A UMT3F Product overview: 2SCR522UBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR522UBTL can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 200mA 400MHz 200mW Surface Mount UMT3F
Bipolar (BJT) Transistor NPN 20V 200mA 400MHz 200mW Surface Mount UMT3F
TRANS NPN 20V 0.2A UMT3F
TRANSISTOR, NPN, 20V, 0.2A, SOT-323FL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:400MHz; Power Dissipation Pd:200mW; DC Collector Current:200mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes
Bipolar Transistors - BJT Trans GP BJT NPN 20V 0.2A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 855252-2SCR522UBTL | 276-2SCR522UBTL | 846-2SCR522UBTLTR-ND | 2SCR522UBTL | 82AC4051 | 2SCR522UBTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SCR522UBTL | 20V 0.2A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 20V, 0.2A, Sot-323Fl; Transistor Polarity Rohm | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; UMT3F | Tape & Reel (TR) | SC-85 | UMT3F | TO-3; SOT3; SOT323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 200 milliamps | 200 milliamps | ||||
| VCEO | 20 volts | 20 volts |