ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SD1858TV2P

Description
Bipolar (BJT) Transistor NPN 32V 1A 150MHz 1W Through Hole ATV
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 32V 1A 150MHz 1W Through Hole ATV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1858TV2P-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1858TV2P-ND
Single Bipolar Transistors 2SD1858TV2P-ND
Bipolar (BJT) Transistor NPN 32V 1A 150MHz 1W Through Hole ATV

Bipolar (BJT) Transistor NPN 32V 1A 150MHz 1W Through Hole ATV

Buy Now Datasheet
Singapore, Singapore
32V 1A Bipolar Transistor
276-2SD1858TV2P
32V 1A Bipolar Transistor 276-2SD1858TV2P
TRANS NPN 32V 1A ATV Product overview: 2SD1858TV2P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1858TV2P can be used for catalog matching and distributor lookup.

TRANS NPN 32V 1A ATV Product overview: 2SD1858TV2P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1858TV2P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1858TV2P - 128353-2SD1858TV2P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1858TV2P
128353-2SD1858TV2P
TRANSISTORS - Transistors (BJT) - Single - 2SD1858TV2P 128353-2SD1858TV2P
Manufacturer: Rohm Semiconductor Win Source Part Number: 128353-2SD1858TV2P Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 82 @ 100mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 128353-2SD1858TV2P
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 82 @ 100mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 32V 1A ATV - 687-2SD1858TV2P - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 32V 1A ATV
687-2SD1858TV2P
TRANS NPN 32V 1A ATV 687-2SD1858TV2P
TRANS NPN 32V 1A ATV

TRANS NPN 32V 1A ATV

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1858TV2P - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1858TV2P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1858TV2P
TRANS NPN 32V 1A ATV

TRANS NPN 32V 1A ATV

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2SD1858TV2P-ND 276-2SD1858TV2P 128353-2SD1858TV2P 687-2SD1858TV2P 2SD1858TV2P
Product Name Single Bipolar Transistors 32V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1858TV2P TRANS NPN 32V 1A ATV Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN
Package Type 3-SIP Tape & Box (TB) SOT3; ATV
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
VCEO 32 volts 32 volts
Unlock Full Specs
to access all available technical data