ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SCR574D3TL1

Description
Bipolar (BJT) Transistor NPN 80V 2A 280MHz 10W Surface Mount TO-252
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 2A 280MHz 10W Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SCR574D3TL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR574D3TL1CT-ND
Single Bipolar Transistors 2SCR574D3TL1CT-ND
Bipolar (BJT) Transistor NPN 80V 2A 280MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor NPN 80V 2A 280MHz 10W Surface Mount TO-252

Buy Now Datasheet
Single Bipolar Transistors - 2SCR574D3TL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR574D3TL1TR-ND
Single Bipolar Transistors 2SCR574D3TL1TR-ND
Bipolar (BJT) Transistor NPN 80V 2A 280MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor NPN 80V 2A 280MHz 10W Surface Mount TO-252

Buy Now Datasheet
Single Bipolar Transistors - 2SCR574D3TL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR574D3TL1DKR-ND
Single Bipolar Transistors 2SCR574D3TL1DKR-ND
Bipolar (BJT) Transistor NPN 80V 2A 280MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor NPN 80V 2A 280MHz 10W Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
80V 2A TO252 Bipolar Transistor
276-2SCR574D3TL1
80V 2A TO252 Bipolar Transistor 276-2SCR574D3TL1
TRANS NPN 80V 2A TO252 Product overview: 2SCR574D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR574D3TL1 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 2A TO252 Product overview: 2SCR574D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR574D3TL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 2643663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643663
Bipolar Transistors 2643663
NPN TO-252 80V 2A Power Transistor

NPN TO-252 80V 2A Power Transistor

Supplier's Site
Bipolar Transistors - 2643663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643663P
Bipolar Transistors 2643663P
NPN TO-252 80V 2A Power Transistor

NPN TO-252 80V 2A Power Transistor

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1148031-2SCR574D3TL1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1148031-2SCR574D3TL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1148031-2SCR574D3TL1
Win Source Part Number: 1148031-2SCR574D3TL1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 10 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 1A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 3V Frequency - Transition: 280MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Rohm Semiconductor Other Names: 2SCR574D3TL1TR,2SCR5 74D3TL1DKR,2SCR574D3 TL1CT Base Product Number: 2SCR574

Win Source Part Number: 1148031-2SCR574D3TL1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 10 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 1A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 3V
Frequency - Transition: 280MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Rohm Semiconductor
Other Names: 2SCR574D3TL1TR,2SCR574D3TL1DKR,2SCR574D3TL1CT
Base Product Number: 2SCR574

Buy Now Datasheet
Single Bipolar Transistors - 2SCR574D3TL1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SCR574D3TL1
Single Bipolar Transistors 2SCR574D3TL1
TRANS NPN 80V 2A TO252

TRANS NPN 80V 2A TO252

Supplier's Site Datasheet
Transistor - 107654873 - Radwell International
Willingboro, NJ, United States
Transistor
107654873
Transistor 107654873
(PRICE/TC) TRANSISTOR, NPN, 80V, 2A, TO-252, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V, TRANSITION FREQUENCY FT:280MHZ, POWER DISSIPATION PD:10W, DC COLLECTOR CURRENT:2A, DC CURRENT GAIN HFE:120HFE, TRANSISTOR CASE ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) TRANSISTOR, NPN, 80V, 2A, TO-252, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V, TRANSITION FREQUENCY FT:280MHZ, POWER DISSIPATION PD:10W, DC COLLECTOR CURRENT:2A, DC CURRENT GAIN HFE:120HFE, TRANSISTOR CASE ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR574D3TL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR574D3TL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR574D3TL1
TRANS NPN 80V 2A TO252

TRANS NPN 80V 2A TO252

Supplier's Site
Transistor, Npn, 80V, 2A, To-252; Transistor Polarity Rohm - 82AC4065 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 2A, To-252; Transistor Polarity Rohm
82AC4065
Transistor, Npn, 80V, 2A, To-252; Transistor Polarity Rohm 82AC4065
TRANSISTOR, NPN, 80V, 2A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:280MHz; Power Dissipation Pd:10W; DC Collector Current:2A; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 80V, 2A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:280MHz; Power Dissipation Pd:10W; DC Collector Current:2A; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors
Product Number 2SCR574D3TL1CT-ND 276-2SCR574D3TL1 2643663 1148031-2SCR574D3TL1 2SCR574D3TL1 107654873 2SCR574D3TL1 82AC4065
Product Name Single Bipolar Transistors 80V 2A TO252 Bipolar Transistor Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 80V, 2A, To-252; Transistor Polarity Rohm
Polarity NPN NPN NPN NPN NPN; NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data