Bipolar (BJT) Transistor NPN 80V 700mA 320MHz 500mW Surface Mount MPT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 855250-2SCR514PFRAT1
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 320MHz Surface Mount MPT3
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: 2SCR514
Categories: Discrete Semiconductor Products
Case / Package: MPT3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Other Part Number: 2SCR514PFRAT100DKR, 2SCR514PFRAT100TR, 2SCR514PFRAT100CT
TRANS NPN 80V 0.7A MPT3
TRANS NPN 80V 0.7A MPT3
TRANSISTOR, AEC-Q101, NPN, 80V, SOT-89-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:320MHz; Power Dissipation Pd:500mW; DC Collector Current:700mA; DC Current Gain hFE:120hFE; TransistorRoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SCR514PFRAT100TR-ND | 855250-2SCR514PFRAT100 | 2SCR514PFRAT100 | 2SCR514PFRAT100 | 89Y7474 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SCR514PFRAT100 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Aec-Q101, Npn, 80V, Sot-89-3; Transistor Polarity Rohm |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| Package Type | TO-243AA | SOT3; MPT3 | AEC-Q101 | TO-243AA | TO-3; SOT89 |
| Transistor Grade / Operating Range | Automotive | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |