ROHM Semiconductor USA, LLC NPN Driver Transistor 2SD1758

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NPN Driver Transistor - 2SD1758 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Driver Transistor
2SD1758
NPN Driver Transistor 2SD1758
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site
Hard To Find - 2SD1758 - 1126314-2SD1758 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SD1758
1126314-2SD1758
Hard To Find - 2SD1758 1126314-2SD1758
Manufacturer: Rohm Semiconductor Win Source Part Number: 1126314-2SD1758 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1126314-2SD1758
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Transistors RF Transistors
Product Number 2SD1758 1126314-2SD1758
Product Name NPN Driver Transistor Hard To Find - 2SD1758
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
40V 42A MOSFET Transistor - 278-AUIRFU4104 - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers