Bipolar (BJT) Transistor NPN 80V 1A 100MHz 300mW Through Hole SPT
TRANS NPN 80V 1A SPT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SD1768STPR-ND | 2SD1768STPR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |