Bipolar (BJT) Transistor NPN 50V 3A 320MHz 10W Surface Mount TO-252
Bipolar (BJT) Transistor NPN 50V 3A 320MHz 10W Surface Mount TO-252
Bipolar (BJT) Transistor NPN 50V 3A 320MHz 10W Surface Mount TO-252
TRANS NPN 50V 3A TO252 Product overview: 2SCR573D3FRATL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR573D3FRATL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377229-2SCR573D3FRA
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Base Product Number: 2SCR573
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 3 A
Voltage - Collector Emitter Breakdown (Max): 50 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 100mA, 3V
Vce Saturation (Max) @ Ib, Ic: 350mV @ 50mA, 1A
Current - Collector Cutoff (Max): 1µA (ICBO)
Frequency - Transition: 320MHz
Power - Max: 10 W
TRANS NPN 50V 3A TO252
Bipolar Transistors - BJT NPN 50V 3A 10W TO-252(DPAK)
TRANSISTOR, AUTO, NPN, 50V, 3A, TO252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:320MHz; Power Dissipation Pd:10W; DC Collector Current:3A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 50V 3A TO252
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SCR573D3FRATLDKR-ND | 276-2SCR573D3FRATL | 1377229-2SCR573D3FRATL | 2SCR573D3FRATL | 2SCR573D3FRATL | 81AC5859 | 2SCR573D3FRATL |
| Product Name | Single Bipolar Transistors | 50V 3A TO252 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Auto, Npn, 50V, 3A, To252; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps |