ROHM Semiconductor USA, LLC 30V 2A Bipolar Transistor 2SCR512PFRAT100

Description
TRANS NPN 30V 2A MPT3 Product overview: 2SCR512PFRAT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR512PFRAT100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 2A MPT3 Product overview: 2SCR512PFRAT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR512PFRAT100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2A Bipolar Transistor
276-2SCR512PFRAT100
30V 2A Bipolar Transistor 276-2SCR512PFRAT100
TRANS NPN 30V 2A MPT3 Product overview: 2SCR512PFRAT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR512PFRAT100 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 2A MPT3 Product overview: 2SCR512PFRAT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR512PFRAT100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1163957-2SCR512PFRAT100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1163957-2SCR512PFRAT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1163957-2SCR512PFRAT100
Win Source Part Number: 1163957-2SCR512PFRAT 100 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 35mA, 700mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V Frequency - Transition: 320MHz Package / Case: TO-243AA Supplier Device Package: MPT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: 2SCR512PFRAT100DKR,2 SCR512PFRAT100CT,2SC R512PFRAT100TR Base Product Number: 2SCR512

Win Source Part Number: 1163957-2SCR512PFRAT100
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 35mA, 700mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V
Frequency - Transition: 320MHz
Package / Case: TO-243AA
Supplier Device Package: MPT3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: 2SCR512PFRAT100DKR,2SCR512PFRAT100CT,2SCR512PFRAT100TR
Base Product Number: 2SCR512

Buy Now Datasheet
Transistor, Aec-Q101, Npn, 30V, Sot-89-3; Transistor Polarity Rohm - 89Y7472 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 30V, Sot-89-3; Transistor Polarity Rohm
89Y7472
Transistor, Aec-Q101, Npn, 30V, Sot-89-3; Transistor Polarity Rohm 89Y7472
TRANSISTOR, AEC-Q101, NPN, 30V, SOT-89-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:320MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 30V, SOT-89-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:320MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR512PFRAT100
Bipolar Transistors - BJT 2SCR512PFRAT100
Bipolar Transistors - BJT NPN SOT-89 2A 200 to 500hFE 30V

Bipolar Transistors - BJT NPN SOT-89 2A 200 to 500hFE 30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR512PFRAT100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR512PFRAT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR512PFRAT100
TRANS NPN 30V 2A MPT3

TRANS NPN 30V 2A MPT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SCR512PFRAT100 1163957-2SCR512PFRAT100 89Y7472 2SCR512PFRAT100 2SCR512PFRAT100
Product Name 30V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Transistor, Aec-Q101, Npn, 30V, Sot-89-3; Transistor Polarity Rohm Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type Tape & Reel (TR) SOT3 TO-3; SOT89 AEC-Q101
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data