ROHM Semiconductor USA, LLC 30V 1A Bipolar Transistor 2SC5730KT146R

Description
Trans GP BJT NPN 30V 1A 3-Pin SMT T/R Product overview: 2SC5730KT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5730KT146R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 30V 1A 3-Pin SMT T/R Product overview: 2SC5730KT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5730KT146R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1A Bipolar Transistor
276-2SC5730KT146R
30V 1A Bipolar Transistor 276-2SC5730KT146R
Trans GP BJT NPN 30V 1A 3-Pin SMT T/R Product overview: 2SC5730KT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5730KT146R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 1A 3-Pin SMT T/R Product overview: 2SC5730KT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5730KT146R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157268-2SC5730KT146R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157268-2SC5730KT146R
Discrete Semiconductor Products 157268-2SC5730KT146R
Manufacturer: Rohm Semiconductor Win Source Part Number: 157268-2SC5730KT146R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5730KR Alternative Parts (Cross-Reference): BCW65APBFREE; BCW65ALeadFree; BCW65BPBFREE; BCW65BLeadFree; Introduction Date: January 07, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157268-2SC5730KT146R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5730KR
Alternative Parts (Cross-Reference): BCW65APBFREE; BCW65ALeadFree; BCW65BPBFREE; BCW65BLeadFree;
Introduction Date: January 07, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5730KT146R 157268-2SC5730KT146R
Product Name 30V 1A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data