ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SCR554P5T100 2SCR554P5T100

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 811644-2SCR554P5T100 Packaging: Reel Mounting Style: SMD Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 300MHz Supplier Device Package: MPT3 Temperature Range - Operating: 150°C Manufacturer Package: TO-243AA Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 25mA, 500mA DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 100mA, 3V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 811644-2SCR554P5T100 Packaging: Reel Mounting Style: SMD Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 300MHz Supplier Device Package: MPT3 Temperature Range - Operating: 150°C Manufacturer Package: TO-243AA Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 25mA, 500mA DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 100mA, 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SCR554P5T100 - 811644-2SCR554P5T100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR554P5T100
811644-2SCR554P5T100
TRANSISTORS - Transistors (BJT) - Single - 2SCR554P5T100 811644-2SCR554P5T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 811644-2SCR554P5T100 Packaging: Reel Mounting Style: SMD Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 300MHz Supplier Device Package: MPT3 Temperature Range - Operating: 150°C Manufacturer Package: TO-243AA Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 25mA, 500mA DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 100mA, 3V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 811644-2SCR554P5T100
Packaging: Reel
Mounting Style: SMD
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Supplier Device Package: MPT3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-243AA
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 25mA, 500mA
DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 100mA, 3V

Buy Now
Singapore, Singapore
80V 1.5A Bipolar Transistor
276-2SCR554P5T100
80V 1.5A Bipolar Transistor 276-2SCR554P5T100
TRANS NPN 80V 1.5A MPT3 Product overview: 2SCR554P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR554P5T100 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1.5A MPT3 Product overview: 2SCR554P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR554P5T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1288841P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1288841P
Bipolar Transistors 1288841P
Power Transistor NPN 80V 1.5A MPT3

Power Transistor NPN 80V 1.5A MPT3

Supplier's Site
Bipolar Transistors - 1288841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1288841
Bipolar Transistors 1288841
Power Transistor NPN 80V 1.5A MPT3

Power Transistor NPN 80V 1.5A MPT3

Supplier's Site
Single Bipolar Transistors - 2SCR554P5T100DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR554P5T100DKR-ND
Single Bipolar Transistors 2SCR554P5T100DKR-ND
Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR554P5T100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR554P5T100CT-ND
Single Bipolar Transistors 2SCR554P5T100CT-ND
Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR554P5T100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR554P5T100TR-ND
Single Bipolar Transistors 2SCR554P5T100TR-ND
Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR554P5T100 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SCR554P5T100
Single Bipolar Transistors 2SCR554P5T100
TRANS NPN 80V 1.5A MPT3

TRANS NPN 80V 1.5A MPT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR554P5T100
Bipolar Transistors - BJT 2SCR554P5T100
Bipolar Transistors - BJT NPN 80V Vceo 1.5A Ic MPT3

Bipolar Transistors - BJT NPN 80V Vceo 1.5A Ic MPT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR554P5T100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR554P5T100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR554P5T100
TRANS NPN 80V 1.5A MPT3

TRANS NPN 80V 1.5A MPT3

Supplier's Site
Trans, Npn, 80V, 1.5A, 150Deg C, 2W; Transistor Polarity Rohm - 78AC6851 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 1.5A, 150Deg C, 2W; Transistor Polarity Rohm
78AC6851
Trans, Npn, 80V, 1.5A, 150Deg C, 2W; Transistor Polarity Rohm 78AC6851
TRANS, NPN, 80V, 1.5A, 150DEG C, 2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:300MHz; Power Dissipation Pd:2W; DC Collector Current:1.5A; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 80V, 1.5A, 150DEG C, 2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:300MHz; Power Dissipation Pd:2W; DC Collector Current:1.5A; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 811644-2SCR554P5T100 276-2SCR554P5T100 1288841P 1288841 2SCR554P5T100DKR-ND 2SCR554P5T100 2SCR554P5T100 2SCR554P5T100 78AC6851
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SCR554P5T100 80V 1.5A Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 80V, 1.5A, 150Deg C, 2W; Transistor Polarity Rohm
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN
Package Type SOT3 Tape & Reel (TR) SOT89; SOT-89 Sot-89 TO-243AA TO-243AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data